The MAX3232CDRG4 is a multichannel RS-232 line driver and receiver designed for operation with supply voltages ranging from 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 250 kbit/s, making it suitable for various applications including industrial PCs, wired networking, and portable devices. The device includes ±15-kV ESD protection, ensuring robust performance in environments susceptible to electrostatic discharge. It requires four external capacitors of 0.1 OºF for operation and can accept 5-V logic inputs while powered by a 3.3-V supply. The MAX3232CDRG4 is available in multiple package types, including SOIC and TSSOP, and is suitable for applications that require reliable serial communication.
Manufacturer: Texas Instruments
Win Source Part Number: 207376-MAX3232CDRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices
2/2 Transceiver Full RS232 16-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 207376-MAX3232CDRG4 | MAX3232CDRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232CDRG4 | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) |