RF TXRX MODULE CELL SMD
Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
RF TXRX MODULE CELL SMD
Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 2958-M95FB-03-STDCT-ND | M95FB-03-STD |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz |
| Sensitivity | -109 dBm | -109 dBm |
| Package Type | Surface Mount; Module | Surface Mount; Module |