Manufacturer: NXP
Win Source Part Number: 131254-MB2245BB,557
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-QFN (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 52-QFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 131254-MB2245BB,557 | MB2245BB,557 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MB2245BB,557 | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 52-QFP |