Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIPW MAX232EIPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 881356-MAX232EIPW Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MAX232 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33362-5, MAX232EIPW-ND, MAX232EIPWG4, MAX232EIPWG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 881356-MAX232EIPW Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MAX232 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33362-5, MAX232EIPW-ND, MAX232EIPWG4, MAX232EIPWG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIPW - 881356-MAX232EIPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIPW
881356-MAX232EIPW
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIPW 881356-MAX232EIPW
Manufacturer: Texas Instruments Win Source Part Number: 881356-MAX232EIPW Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MAX232 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33362-5, MAX232EIPW-ND, MAX232EIPWG4, MAX232EIPWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 881356-MAX232EIPW
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MAX232
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33362-5, MAX232EIPW-ND, MAX232EIPWG4, MAX232EIPWG4-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX232EIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX232EIPW
Drivers, Receivers, Transceivers MAX232EIPW
2/2 Transceiver Full RS232 16-TSSOP

2/2 Transceiver Full RS232 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 881356-MAX232EIPW MAX232EIPW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIPW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details