Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IPWR MAX3221IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 021464-MAX3221IPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Wireless
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 021464-MAX3221IPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IPWR - 021464-MAX3221IPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IPWR
021464-MAX3221IPWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IPWR 021464-MAX3221IPWR
Manufacturer: Texas Instruments Win Source Part Number: 021464-MAX3221IPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 021464-MAX3221IPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Wireless

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3221IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3221IPWR
Drivers, Receivers, Transceivers MAX3221IPWR
1/1 Transceiver Full RS232 16-TSSOP

1/1 Transceiver Full RS232 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 021464-MAX3221IPWR MAX3221IPWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IPWR Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details