NationSkander California Corporation 10 Flanged Bearing ABEC-5 kit693

Description
10 Flanged Bearing Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel and can rotate up to 100,000 rpm, . Item: Flanged ABEC-5 Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: One Metal Shield Inner Diameter: 1/8" inch Outer Diameter: 1/4" inch Width: 7/64" inch Size: 1/8" x 1/4" x 7/64" Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Packing: 10 bearings in one plastic tube
Description
10 Flanged Bearing Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel and can rotate up to 100,000 rpm, . Item: Flanged ABEC-5 Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: One Metal Shield Inner Diameter: 1/8" inch Outer Diameter: 1/4" inch Width: 7/64" inch Size: 1/8" x 1/4" x 7/64" Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Packing: 10 bearings in one plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing ABEC-5 - kit693 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing ABEC-5
kit693
10 Flanged Bearing ABEC-5 kit693
10 Flanged Bearing Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel and can rotate up to 100,000 rpm, . Item: Flanged ABEC-5 Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: One Metal Shield Inner Diameter: 1/8" inch Outer Diameter: 1/4" inch Width: 7/64" inch Size: 1/8" x 1/4" x 7/64" Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Packing: 10 bearings in one plastic tube

10 Flanged Bearing Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel and can rotate up to 100,000 rpm, .

  • Item: Flanged ABEC-5 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Shields: One Metal Shield
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 1/4" inch
  • Width: 7/64" inch
  • Size: 1/8" x 1/4" x 7/64"
  • Quantity: 10 Bearings
  • Dynamic load rating: 64 LBS
  • Static load rating: 22 LBS
  • Packing: 10 bearings in one plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number kit693
Product Name 10 Flanged Bearing ABEC-5
Unlock Full Specs
to access all available technical data

Similar Products

 - One-way clutch element with customized housing _TCK - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 530 lbs (240 kg)
Dynamic Axial 620 lbs (281 kg)
View Details
Roller Bearings - 1469295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 0.7087 inch (18.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - BH-2012 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details