NationSkander California Corporation LR6000NPP Track Roller Bearing Sealed 10x28x8 Track Bearings Kit8385

Description
LR6000NPP Track Roller Single Row Bearing, bearing is a Sealed Item: LR6000NPP Bearing Type: Track Roller Single Row Bearing Size: 10mmx 28mmx 8mm Inner Diameter: 10mm Outer Diameter: 28mm Width : 8mm Quantity: One bearing Load rating Cw: 3,650 N Load rating Cow: 1,700 N
Description
LR6000NPP Track Roller Single Row Bearing, bearing is a Sealed Item: LR6000NPP Bearing Type: Track Roller Single Row Bearing Size: 10mmx 28mmx 8mm Inner Diameter: 10mm Outer Diameter: 28mm Width : 8mm Quantity: One bearing Load rating Cw: 3,650 N Load rating Cow: 1,700 N

Suppliers

Company
Product
Description
Supplier Links
LR6000NPP Track Roller Bearing Sealed 10x28x8 Track Bearings - Kit8385 - NationSkander California Corporation
Anaheim, CA, USA
LR6000NPP Track Roller Bearing Sealed 10x28x8 Track Bearings
Kit8385
LR6000NPP Track Roller Bearing Sealed 10x28x8 Track Bearings Kit8385
LR6000NPP Track Roller Single Row Bearing, bearing is a Sealed Item: LR6000NPP Bearing Type: Track Roller Single Row Bearing Size: 10mmx 28mmx 8mm Inner Diameter: 10mm Outer Diameter: 28mm Width : 8mm Quantity: One bearing Load rating Cw: 3,650 N Load rating Cow: 1,700 N

LR6000NPP Track Roller Single Row Bearing, bearing is a Sealed

  • Item: LR6000NPP Bearing
  • Type: Track Roller Single Row Bearing
  • Size: 10mmx 28mmx 8mm
  • Inner Diameter: 10mm
  • Outer Diameter: 28mm
  • Width : 8mm
  • Quantity: One bearing
  • Load rating Cw: 3,650 N
  • Load rating Cow: 1,700 N
Supplier's Site
LR6000NPP Track Roller Bearing Sealed 10x28x8 Track Bearings - Kit8385 - NationSkander California Corporation
Anaheim, CA, USA
LR6000NPP Track Roller Bearing Sealed 10x28x8 Track Bearings
Kit8385
LR6000NPP Track Roller Bearing Sealed 10x28x8 Track Bearings Kit8385
LR6000NPP Track Roller Single Row Bearing, bearing is a Sealed Item: LR6000NPP Bearing Type: Track Roller Single Row Bearing Size: 10mmx 28mmx 8mm Inner Diameter: 10mm Outer Diameter: 28mm Width : 8mm Quantity: One bearing Load rating Cw: 3,650 N Load rating Cow: 1,700 N

LR6000NPP Track Roller Single Row Bearing, bearing is a Sealed

  • Item: LR6000NPP Bearing
  • Type: Track Roller Single Row Bearing
  • Size: 10mmx 28mmx 8mm
  • Inner Diameter: 10mm
  • Outer Diameter: 28mm
  • Width : 8mm
  • Quantity: One bearing
  • Load rating Cw: 3,650 N
  • Load rating Cow: 1,700 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8385
Product Name LR6000NPP Track Roller Bearing Sealed 10x28x8 Track Bearings
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 1883304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details