NationSkander California Corporation SCE1612 Needle Bearing 1 Kit11905

Description
One Needle Roller Bearing Shell Type SCE1612, this is a popular size that could be used in many applications that uses this size 1" x 1 1/4" x 3/4" Item: SCE1612 Ball Bearing Type: Needle Roller Bearing Size: 1" x1 1/4"x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,450 KFG Static load rating Cor: 2,470 KFG
Description
One Needle Roller Bearing Shell Type SCE1612, this is a popular size that could be used in many applications that uses this size 1" x 1 1/4" x 3/4" Item: SCE1612 Ball Bearing Type: Needle Roller Bearing Size: 1" x1 1/4"x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,450 KFG Static load rating Cor: 2,470 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE1612 Needle Bearing 1 - Kit11905 - NationSkander California Corporation
Anaheim, CA, USA
SCE1612 Needle Bearing 1
Kit11905
SCE1612 Needle Bearing 1 Kit11905
One Needle Roller Bearing Shell Type SCE1612, this is a popular size that could be used in many applications that uses this size 1" x 1 1/4" x 3/4" Item: SCE1612 Ball Bearing Type: Needle Roller Bearing Size: 1" x1 1/4"x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,450 KFG Static load rating Cor: 2,470 KFG

One Needle Roller Bearing Shell Type SCE1612, this is a popular size that could be used in many applications that uses this size 1" x 1 1/4" x 3/4"

  • Item: SCE1612 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1" x1 1/4"x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,450 KFG
  • Static load rating Cor: 2,470 KFG
Supplier's Site
SCE1612 Needle Bearing 1 - Kit11905 - NationSkander California Corporation
Anaheim, CA, USA
SCE1612 Needle Bearing 1
Kit11905
SCE1612 Needle Bearing 1 Kit11905
One Needle Roller Bearing Shell Type SCE1612, this is a popular size that could be used in many applications that uses this size 1" x 1 1/4" x 3/4" Item: SCE1612 Ball Bearing Type: Needle Roller Bearing Size: 1" x1 1/4"x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,450 KFG Static load rating Cor: 2,470 KFG

One Needle Roller Bearing Shell Type SCE1612, this is a popular size that could be used in many applications that uses this size 1" x 1 1/4" x 3/4"

  • Item: SCE1612 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1" x1 1/4"x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,450 KFG
  • Static load rating Cor: 2,470 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11905
Product Name SCE1612 Needle Bearing 1
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details