NationSkander California Corporation SCH2020 Needle Bearing 1 1/4 Kit11990

Description
One Needle Roller Bearing Shell Type SCH2020, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 5/8" x 1 1/4". Item: SCH2020 Ball Bearing Type: Needle Roller Bearing Size: 1 1/4" x 1 5/8" x 1 1/4" Quantity: One Bearing Dynamic load rating Cr: 4,080 KFG Static load rating Cor: 7,100 KFG
Description
One Needle Roller Bearing Shell Type SCH2020, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 5/8" x 1 1/4". Item: SCH2020 Ball Bearing Type: Needle Roller Bearing Size: 1 1/4" x 1 5/8" x 1 1/4" Quantity: One Bearing Dynamic load rating Cr: 4,080 KFG Static load rating Cor: 7,100 KFG

Suppliers

Company
Product
Description
Supplier Links
SCH2020 Needle Bearing 1 1/4 - Kit11990 - NationSkander California Corporation
Anaheim, CA, USA
SCH2020 Needle Bearing 1 1/4
Kit11990
SCH2020 Needle Bearing 1 1/4 Kit11990
One Needle Roller Bearing Shell Type SCH2020, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 5/8" x 1 1/4". Item: SCH2020 Ball Bearing Type: Needle Roller Bearing Size: 1 1/4" x 1 5/8" x 1 1/4" Quantity: One Bearing Dynamic load rating Cr: 4,080 KFG Static load rating Cor: 7,100 KFG

One Needle Roller Bearing Shell Type SCH2020, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 5/8" x 1 1/4".

  • Item: SCH2020 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1 1/4" x 1 5/8" x 1 1/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 4,080 KFG
  • Static load rating Cor: 7,100 KFG
Supplier's Site
SCH2020 Needle Bearing 1 1/4 - Kit11990 - NationSkander California Corporation
Anaheim, CA, USA
SCH2020 Needle Bearing 1 1/4
Kit11990
SCH2020 Needle Bearing 1 1/4 Kit11990
One Needle Roller Bearing Shell Type SCH2020, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 5/8" x 1 1/4". Item: SCH2020 Ball Bearing Type: Needle Roller Bearing Size: 1 1/4" x 1 5/8" x 1 1/4" Quantity: One Bearing Dynamic load rating Cr: 4,080 KFG Static load rating Cor: 7,100 KFG

One Needle Roller Bearing Shell Type SCH2020, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 5/8" x 1 1/4".

  • Item: SCH2020 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1 1/4" x 1 5/8" x 1 1/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 4,080 KFG
  • Static load rating Cor: 7,100 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11990
Product Name SCH2020 Needle Bearing 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details