NationSkander California Corporation SCH912 Needle Bearing 9/16 Kit11988

Description
One Needle Roller Bearing Shell Type SCH912, this is a popular size that could be used in many applications that uses this size 9/16" x 13/16" x 3/4". Item: SCH912 Ball Bearing Type: Needle Roller Bearing Size: 9/16" x 13/16" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,190 KFG Static load rating Cor: 1,620 KFG
Description
One Needle Roller Bearing Shell Type SCH912, this is a popular size that could be used in many applications that uses this size 9/16" x 13/16" x 3/4". Item: SCH912 Ball Bearing Type: Needle Roller Bearing Size: 9/16" x 13/16" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,190 KFG Static load rating Cor: 1,620 KFG

Suppliers

Company
Product
Description
Supplier Links
SCH912 Needle Bearing 9/16 - Kit11988 - NationSkander California Corporation
Anaheim, CA, USA
SCH912 Needle Bearing 9/16
Kit11988
SCH912 Needle Bearing 9/16 Kit11988
One Needle Roller Bearing Shell Type SCH912, this is a popular size that could be used in many applications that uses this size 9/16" x 13/16" x 3/4". Item: SCH912 Ball Bearing Type: Needle Roller Bearing Size: 9/16" x 13/16" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,190 KFG Static load rating Cor: 1,620 KFG

One Needle Roller Bearing Shell Type SCH912, this is a popular size that could be used in many applications that uses this size 9/16" x 13/16" x 3/4".

  • Item: SCH912 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 9/16" x 13/16" x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,190 KFG
  • Static load rating Cor: 1,620 KFG
Supplier's Site
SCH912 Needle Bearing 9/16 - Kit11988 - NationSkander California Corporation
Anaheim, CA, USA
SCH912 Needle Bearing 9/16
Kit11988
SCH912 Needle Bearing 9/16 Kit11988
One Needle Roller Bearing Shell Type SCH912, this is a popular size that could be used in many applications that uses this size 9/16" x 13/16" x 3/4". Item: SCH912 Ball Bearing Type: Needle Roller Bearing Size: 9/16" x 13/16" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,190 KFG Static load rating Cor: 1,620 KFG

One Needle Roller Bearing Shell Type SCH912, this is a popular size that could be used in many applications that uses this size 9/16" x 13/16" x 3/4".

  • Item: SCH912 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 9/16" x 13/16" x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,190 KFG
  • Static load rating Cor: 1,620 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11988
Product Name SCH912 Needle Bearing 9/16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2346874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P16275M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details