NationSkander California Corporation SCE2416 Needle Bearing 1 1/2 Kit11984

Description
One Needle Roller Bearing Shell Type SCE2416, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8" x 1" Item: SCE2416 Ball Bearing Type: Needle Roller Bearing Size: 1 1/2"x 1 7/8"x 1" Quantity: One Bearing Dynamic load rating Cr: 3,170 KFG Static load rating Cor: 5,650 KFG
Description
One Needle Roller Bearing Shell Type SCE2416, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8" x 1" Item: SCE2416 Ball Bearing Type: Needle Roller Bearing Size: 1 1/2"x 1 7/8"x 1" Quantity: One Bearing Dynamic load rating Cr: 3,170 KFG Static load rating Cor: 5,650 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE2416 Needle Bearing 1 1/2 - Kit11984 - NationSkander California Corporation
Anaheim, CA, USA
SCE2416 Needle Bearing 1 1/2
Kit11984
SCE2416 Needle Bearing 1 1/2 Kit11984
One Needle Roller Bearing Shell Type SCE2416, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8" x 1" Item: SCE2416 Ball Bearing Type: Needle Roller Bearing Size: 1 1/2"x 1 7/8"x 1" Quantity: One Bearing Dynamic load rating Cr: 3,170 KFG Static load rating Cor: 5,650 KFG

One Needle Roller Bearing Shell Type SCE2416, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8" x 1"

  • Item: SCE2416 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1 1/2"x 1 7/8"x 1"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,170 KFG
  • Static load rating Cor: 5,650 KFG
Supplier's Site
SCE2416 Needle Bearing 1 1/2 - Kit11984 - NationSkander California Corporation
Anaheim, CA, USA
SCE2416 Needle Bearing 1 1/2
Kit11984
SCE2416 Needle Bearing 1 1/2 Kit11984
One Needle Roller Bearing Shell Type SCE2416, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8" x 1" Item: SCE2416 Ball Bearing Type: Needle Roller Bearing Size: 1 1/2"x 1 7/8"x 1" Quantity: One Bearing Dynamic load rating Cr: 3,170 KFG Static load rating Cor: 5,650 KFG

One Needle Roller Bearing Shell Type SCE2416, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8" x 1"

  • Item: SCE2416 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1 1/2"x 1 7/8"x 1"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,170 KFG
  • Static load rating Cor: 5,650 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11984
Product Name SCE2416 Needle Bearing 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details