NationSkander California Corporation 7001 Angular Contact Full Ceramic Bearing 12x28x8 Kit8218

Description
7001 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7001 Ball Bearing Type: Angular Contact Full Ceramic Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
7001 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7001 Ball Bearing Type: Angular Contact Full Ceramic Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
7001 Angular Contact Full Ceramic Bearing 12x28x8 - Kit8218 - NationSkander California Corporation
Anaheim, CA, USA
7001 Angular Contact Full Ceramic Bearing 12x28x8
Kit8218
7001 Angular Contact Full Ceramic Bearing 12x28x8 Kit8218
7001 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7001 Ball Bearing Type: Angular Contact Full Ceramic Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

7001 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7001 Ball Bearing
  • Type: Angular Contact Full Ceramic
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 12mm x 28mm x 8mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 8mm
  • Size: 12 x 28 x 8 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit8218
Product Name 7001 Angular Contact Full Ceramic Bearing 12x28x8
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.1575 inch (4.000 mm)
Outside Diameter 0.3150 inch (8.000 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - F-101617 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 10mm Bore. - A 7Z56MBFM10MN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details