NationSkander California Corporation 6202ZZENR Nachi Bearing Kit9641

Description
6202ZZENR Nachi Bearing with a Snap Ring, the 6202ZZENR inner diameter is 15mm, the 6202ZZENR outer diameter is 35mm, 6202ZZENR width is 11mm. Item: 6202ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Equal: 6202 ZZ / 6202 2Z Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM
Description
6202ZZENR Nachi Bearing with a Snap Ring, the 6202ZZENR inner diameter is 15mm, the 6202ZZENR outer diameter is 35mm, 6202ZZENR width is 11mm. Item: 6202ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Equal: 6202 ZZ / 6202 2Z Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6202ZZENR Nachi Bearing - Kit9641 - NationSkander California Corporation
Anaheim, CA, USA
6202ZZENR Nachi Bearing
Kit9641
6202ZZENR Nachi Bearing Kit9641
6202ZZENR Nachi Bearing with a Snap Ring, the 6202ZZENR inner diameter is 15mm, the 6202ZZENR outer diameter is 35mm, 6202ZZENR width is 11mm. Item: 6202ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Radial Clearance: C3 Equal: 6202 ZZ / 6202 2Z Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM

6202ZZENR Nachi Bearing with a Snap Ring, the 6202ZZENR inner diameter is 15mm, the 6202ZZENR outer diameter is 35mm, 6202ZZENR width is 11mm.

  • Item: 6202ZZENR Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR
  • Radial Clearance: C3
  • Equal: 6202 ZZ / 6202 2Z
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 15 x 35 x 11 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit9641
Product Name 6202ZZENR Nachi Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BA 2020 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
 - One-way clutch element with customized housing _TCJ - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR0609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details