NationSkander California Corporation NJ317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze Kit10420

Description
NJ317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ317MY, the NJ317MY inner diameter is 85mm, the NJ317MY outer diameter is 180mm, NJ317MY width is 41mm. Item: NJ317MY Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 224,000 N Static load rating Cor: 247,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM
Description
NJ317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ317MY, the NJ317MY inner diameter is 85mm, the NJ317MY outer diameter is 180mm, NJ317MY width is 41mm. Item: NJ317MY Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 224,000 N Static load rating Cor: 247,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze - Kit10420 - NationSkander California Corporation
Anaheim, CA, USA
NJ317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze
Kit10420
NJ317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze Kit10420
NJ317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ317MY, the NJ317MY inner diameter is 85mm, the NJ317MY outer diameter is 180mm, NJ317MY width is 41mm. Item: NJ317MY Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 224,000 N Static load rating Cor: 247,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

NJ317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ317MY, the NJ317MY inner diameter is 85mm, the NJ317MY outer diameter is 180mm, NJ317MY width is 41mm.

  • Item: NJ317MY Cylindrical Roller Bearings
  • Dimensions: 85*180*41 mm/Metric
  • Dynamic load rating Cr: 224,000 N
  • Static load rating Cor: 247,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,400 RPM
    • Oil Lubrication: 4,000 RPM
Supplier's Site
NJ317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze - Kit10420 - NationSkander California Corporation
Anaheim, CA, USA
NJ317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze
Kit10420
NJ317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze Kit10420
NJ317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ317MY, the NJ317MY inner diameter is 85mm, the NJ317MY outer diameter is 180mm, NJ317MY width is 41mm. Item: NJ317MY Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 224,000 N Static load rating Cor: 247,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

NJ317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ317MY, the NJ317MY inner diameter is 85mm, the NJ317MY outer diameter is 180mm, NJ317MY width is 41mm.

  • Item: NJ317MY Cylindrical Roller Bearings
  • Dimensions: 85*180*41 mm/Metric
  • Dynamic load rating Cr: 224,000 N
  • Static load rating Cor: 247,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,400 RPM
    • Oil Lubrication: 4,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10420
Product Name NJ317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS8737M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details