NationSkander California Corporation SCH88 Needle Bearing 1/2 Kit11987

Description
One Needle Roller Bearing Shell Type SCH88, this is a popular size that could be used in many applications that uses this size 1/2" x 3/4" x 1/2". Item: SCH88 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 3/4" x 1/2" Quantity: One Bearing Dynamic load rating Cr: 620 KFG Static load rating Cor: 680 KFG
Description
One Needle Roller Bearing Shell Type SCH88, this is a popular size that could be used in many applications that uses this size 1/2" x 3/4" x 1/2". Item: SCH88 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 3/4" x 1/2" Quantity: One Bearing Dynamic load rating Cr: 620 KFG Static load rating Cor: 680 KFG

Suppliers

Company
Product
Description
Supplier Links
SCH88 Needle Bearing 1/2 - Kit11987 - NationSkander California Corporation
Anaheim, CA, USA
SCH88 Needle Bearing 1/2
Kit11987
SCH88 Needle Bearing 1/2 Kit11987
One Needle Roller Bearing Shell Type SCH88, this is a popular size that could be used in many applications that uses this size 1/2" x 3/4" x 1/2". Item: SCH88 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 3/4" x 1/2" Quantity: One Bearing Dynamic load rating Cr: 620 KFG Static load rating Cor: 680 KFG

One Needle Roller Bearing Shell Type SCH88, this is a popular size that could be used in many applications that uses this size 1/2" x 3/4" x 1/2".

  • Item: SCH88 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1/2" x 3/4" x 1/2"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 620 KFG
  • Static load rating Cor: 680 KFG
Supplier's Site
SCH88 Needle Bearing 1/2 - Kit11987 - NationSkander California Corporation
Anaheim, CA, USA
SCH88 Needle Bearing 1/2
Kit11987
SCH88 Needle Bearing 1/2 Kit11987
One Needle Roller Bearing Shell Type SCH88, this is a popular size that could be used in many applications that uses this size 1/2" x 3/4" x 1/2". Item: SCH88 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 3/4" x 1/2" Quantity: One Bearing Dynamic load rating Cr: 620 KFG Static load rating Cor: 680 KFG

One Needle Roller Bearing Shell Type SCH88, this is a popular size that could be used in many applications that uses this size 1/2" x 3/4" x 1/2".

  • Item: SCH88 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1/2" x 3/4" x 1/2"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 620 KFG
  • Static load rating Cor: 680 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11987
Product Name SCH88 Needle Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details