NationSkander California Corporation SCH1616 Needle Bearing 1 Kit11989

Description
One Needle Roller Bearing Shell Type SCH1616, this is a popular size that could be used in many applications that uses this size 1" x 1 5/16" x 1". Item: SCH1616 Ball Bearing Type: Needle Roller Bearing Size: 1" x 1 5/16" x 1" Quantity: One Bearing Dynamic load rating Cr: 2,700 KFG Static load rating Cor: 4,540 KFG
Description
One Needle Roller Bearing Shell Type SCH1616, this is a popular size that could be used in many applications that uses this size 1" x 1 5/16" x 1". Item: SCH1616 Ball Bearing Type: Needle Roller Bearing Size: 1" x 1 5/16" x 1" Quantity: One Bearing Dynamic load rating Cr: 2,700 KFG Static load rating Cor: 4,540 KFG

Suppliers

Company
Product
Description
Supplier Links
SCH1616 Needle Bearing 1 - Kit11989 - NationSkander California Corporation
Anaheim, CA, USA
SCH1616 Needle Bearing 1
Kit11989
SCH1616 Needle Bearing 1 Kit11989
One Needle Roller Bearing Shell Type SCH1616, this is a popular size that could be used in many applications that uses this size 1" x 1 5/16" x 1". Item: SCH1616 Ball Bearing Type: Needle Roller Bearing Size: 1" x 1 5/16" x 1" Quantity: One Bearing Dynamic load rating Cr: 2,700 KFG Static load rating Cor: 4,540 KFG

One Needle Roller Bearing Shell Type SCH1616, this is a popular size that could be used in many applications that uses this size 1" x 1 5/16" x 1".

  • Item: SCH1616 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1" x 1 5/16" x 1"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,700 KFG
  • Static load rating Cor: 4,540 KFG
Supplier's Site
SCH1616 Needle Bearing 1 - Kit11989 - NationSkander California Corporation
Anaheim, CA, USA
SCH1616 Needle Bearing 1
Kit11989
SCH1616 Needle Bearing 1 Kit11989
One Needle Roller Bearing Shell Type SCH1616, this is a popular size that could be used in many applications that uses this size 1" x 1 5/16" x 1". Item: SCH1616 Ball Bearing Type: Needle Roller Bearing Size: 1" x 1 5/16" x 1" Quantity: One Bearing Dynamic load rating Cr: 2,700 KFG Static load rating Cor: 4,540 KFG

One Needle Roller Bearing Shell Type SCH1616, this is a popular size that could be used in many applications that uses this size 1" x 1 5/16" x 1".

  • Item: SCH1616 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1" x 1 5/16" x 1"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,700 KFG
  • Static load rating Cor: 4,540 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11989
Product Name SCH1616 Needle Bearing 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details