NationSkander California Corporation 10 Bearing 6301-2RS 12x37x12 Sealed Kit231

Description
Pack 10 6301 2RS Ball Bearings, 6301 2RS inner diameter is 12mm, 6301 2RS outer diameter is 37mm and the 6301 2RS width is 12mm, 6301 2RS is a popular size that could be used in many applications, 6301 2RS Bearings are made of Chrome Steel and can rotate up to 15000 rpm, each 6301 2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also 6301 2RS bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings 6301 2RS 6301 2RS Size: 12mm x 37mm x 12mm Type: 6301 2RS Deep groove ball bearings 6301 2RS Closures: 2 Rubber Seals 6301RS 6301 2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6301 2RS Dynamic load rating Cr: 9,750 N Static load rating Cor: 4,250 N Limiting Speed: Grease Lubrication: 16,000 RPM
Description
Pack 10 6301 2RS Ball Bearings, 6301 2RS inner diameter is 12mm, 6301 2RS outer diameter is 37mm and the 6301 2RS width is 12mm, 6301 2RS is a popular size that could be used in many applications, 6301 2RS Bearings are made of Chrome Steel and can rotate up to 15000 rpm, each 6301 2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also 6301 2RS bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings 6301 2RS 6301 2RS Size: 12mm x 37mm x 12mm Type: 6301 2RS Deep groove ball bearings 6301 2RS Closures: 2 Rubber Seals 6301RS 6301 2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6301 2RS Dynamic load rating Cr: 9,750 N Static load rating Cor: 4,250 N Limiting Speed: Grease Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6301-2RS 12x37x12 Sealed - Kit231 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6301-2RS 12x37x12 Sealed
Kit231
10 Bearing 6301-2RS 12x37x12 Sealed Kit231
Pack 10 6301 2RS Ball Bearings, 6301 2RS inner diameter is 12mm, 6301 2RS outer diameter is 37mm and the 6301 2RS width is 12mm, 6301 2RS is a popular size that could be used in many applications, 6301 2RS Bearings are made of Chrome Steel and can rotate up to 15000 rpm, each 6301 2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also 6301 2RS bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings 6301 2RS 6301 2RS Size: 12mm x 37mm x 12mm Type: 6301 2RS Deep groove ball bearings 6301 2RS Closures: 2 Rubber Seals 6301RS 6301 2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6301 2RS Dynamic load rating Cr: 9,750 N Static load rating Cor: 4,250 N Limiting Speed: Grease Lubrication: 16,000 RPM

Pack 10 6301 2RS Ball Bearings, 6301 2RS inner diameter is 12mm, 6301 2RS outer diameter is 37mm and the 6301 2RS width is 12mm, 6301 2RS is a popular size that could be used in many applications, 6301 2RS Bearings are made of Chrome Steel and can rotate up to 15000 rpm, each 6301 2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also 6301 2RS bearings are pre-lubricated with grease.

  • Item: Radial Deep Groove Ball Bearings 6301 2RS
  • 6301 2RS Size: 12mm x 37mm x 12mm
  • Type: 6301 2RS Deep groove ball bearings
  • 6301 2RS Closures: 2 Rubber Seals 6301RS
  • 6301 2RS Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 6301 2RS
  • Dynamic load rating Cr: 9,750 N
  • Static load rating Cor: 4,250 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit231
Product Name 10 Bearing 6301-2RS 12x37x12 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
 - One-way clutch element with customized housing _TCJ - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - B-2110 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 1.3125 inch (33.338 mm)
View Details
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 10mm Bore. - A 7Z56MBFM10MN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details