NationSkander California Corporation SCE1816 Needle Bearing 1 1/8 Kit11979

Description
One Needle Roller Bearing Shell Type SCE1816, this is a popular size that could be used in many applications that uses this size 1 1/8" x 1 3/8" x 1" Item: SCE1816 Ball Bearing Type: Needle Roller Bearing Size: 1 1/8" x 1 3/8" x 1" Quantity: One Bearing Dynamic load rating Cr: 2,090 KFG Static load rating Cor: 4,110 KFG
Description
One Needle Roller Bearing Shell Type SCE1816, this is a popular size that could be used in many applications that uses this size 1 1/8" x 1 3/8" x 1" Item: SCE1816 Ball Bearing Type: Needle Roller Bearing Size: 1 1/8" x 1 3/8" x 1" Quantity: One Bearing Dynamic load rating Cr: 2,090 KFG Static load rating Cor: 4,110 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE1816 Needle Bearing 1 1/8 - Kit11979 - NationSkander California Corporation
Anaheim, CA, USA
SCE1816 Needle Bearing 1 1/8
Kit11979
SCE1816 Needle Bearing 1 1/8 Kit11979
One Needle Roller Bearing Shell Type SCE1816, this is a popular size that could be used in many applications that uses this size 1 1/8" x 1 3/8" x 1" Item: SCE1816 Ball Bearing Type: Needle Roller Bearing Size: 1 1/8" x 1 3/8" x 1" Quantity: One Bearing Dynamic load rating Cr: 2,090 KFG Static load rating Cor: 4,110 KFG

One Needle Roller Bearing Shell Type SCE1816, this is a popular size that could be used in many applications that uses this size 1 1/8" x 1 3/8" x 1"

  • Item: SCE1816 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1 1/8" x 1 3/8" x 1"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,090 KFG
  • Static load rating Cor: 4,110 KFG
Supplier's Site
SCE1816 Needle Bearing 1 1/8 - Kit11979 - NationSkander California Corporation
Anaheim, CA, USA
SCE1816 Needle Bearing 1 1/8
Kit11979
SCE1816 Needle Bearing 1 1/8 Kit11979
One Needle Roller Bearing Shell Type SCE1816, this is a popular size that could be used in many applications that uses this size 1 1/8" x 1 3/8" x 1" Item: SCE1816 Ball Bearing Type: Needle Roller Bearing Size: 1 1/8" x 1 3/8" x 1" Quantity: One Bearing Dynamic load rating Cr: 2,090 KFG Static load rating Cor: 4,110 KFG

One Needle Roller Bearing Shell Type SCE1816, this is a popular size that could be used in many applications that uses this size 1 1/8" x 1 3/8" x 1"

  • Item: SCE1816 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1 1/8" x 1 3/8" x 1"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,090 KFG
  • Static load rating Cor: 4,110 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11979
Product Name SCE1816 Needle Bearing 1 1/8
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details