NationSkander California Corporation 40mm Cam Follower Needle Roller Bearing Kit8266

Description
40mm Cam Follower Needle Roller Bearing, inner diameter is 18mm, outer diameter is 40mm and the length is 58mm.Thread standard is M18x1.5, the size of this bearing is 18 x 40 x 58 mm. Item: KR40 Bearing Type: Cam Follower Needle Roller Bearing Size: 18mm x 40mm x 58mm Quantity: One Bearing Dynamic Load Rating: 1,500 KGF Static Load Rating: 2,570 KGF Equal: CF18 Equal: MCFR-40-X
Description
40mm Cam Follower Needle Roller Bearing, inner diameter is 18mm, outer diameter is 40mm and the length is 58mm.Thread standard is M18x1.5, the size of this bearing is 18 x 40 x 58 mm. Item: KR40 Bearing Type: Cam Follower Needle Roller Bearing Size: 18mm x 40mm x 58mm Quantity: One Bearing Dynamic Load Rating: 1,500 KGF Static Load Rating: 2,570 KGF Equal: CF18 Equal: MCFR-40-X

Suppliers

Company
Product
Description
Supplier Links
40mm Cam Follower Needle Roller Bearing - Kit8266 - NationSkander California Corporation
Anaheim, CA, USA
40mm Cam Follower Needle Roller Bearing
Kit8266
40mm Cam Follower Needle Roller Bearing Kit8266
40mm Cam Follower Needle Roller Bearing, inner diameter is 18mm, outer diameter is 40mm and the length is 58mm.Thread standard is M18x1.5, the size of this bearing is 18 x 40 x 58 mm. Item: KR40 Bearing Type: Cam Follower Needle Roller Bearing Size: 18mm x 40mm x 58mm Quantity: One Bearing Dynamic Load Rating: 1,500 KGF Static Load Rating: 2,570 KGF Equal: CF18 Equal: MCFR-40-X

40mm Cam Follower Needle Roller Bearing, inner diameter is 18mm, outer diameter is 40mm and the length is 58mm.Thread standard is M18x1.5, the size of this bearing is 18 x 40 x 58 mm.

  • Item: KR40 Bearing
  • Type: Cam Follower Needle Roller Bearing
  • Size: 18mm x 40mm x 58mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 1,500 KGF
  • Static Load Rating: 2,570 KGF
  • Equal: CF18
  • Equal: MCFR-40-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit8266
Product Name 40mm Cam Follower Needle Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6299 inch (16.000 mm)
Outside Diameter 0.8661 inch (22.000 mm)
View Details
 - One-way clutch element with customized housing _TCK - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - BH-2210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 1.3750 inch (34.925 mm)
View Details
0.500
Specs
Type Self-aligning
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details