NationSkander California Corporation 10 Bearing 61801ZZ 12x21x5 kit8558

Description
Lot of 10 Ball Bearings ( 61801ZZ ), the inner diameter is 12, outer diameter is 21 and the width is 5, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Material: Chrome Steel 61801-ZZ Size: 12mm x 21mm x 5mm 61801-2Z Dimensions: 12*21*5 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=9mm Equal: 61801-2Z & 61801-ZZ Type: Deep groove ball bearings Shields: Double Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equal: 6801-2RZ FIT: BMT GAS FITS: BMT AUSTIN FITS: BMT 931 4012 SA-AD FITS: BMT 931 AUSTIN QCFE FITS: CRONO 4WD 3DIFF (1:8) FITS: MUGEN SPORT (1:8) GAS FITS: PICCO CARS RS 600 GAS (1:10) FITS: SERPENT 9000 REAR AXLE INNER FITS: EXCLE(1:8)4WD FITS: IMPACT-10(COMPLETE) FITS: SPRINT 6000 GAS FITS: XL9000 MKII
Description
Lot of 10 Ball Bearings ( 61801ZZ ), the inner diameter is 12, outer diameter is 21 and the width is 5, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Material: Chrome Steel 61801-ZZ Size: 12mm x 21mm x 5mm 61801-2Z Dimensions: 12*21*5 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=9mm Equal: 61801-2Z & 61801-ZZ Type: Deep groove ball bearings Shields: Double Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equal: 6801-2RZ FIT: BMT GAS FITS: BMT AUSTIN FITS: BMT 931 4012 SA-AD FITS: BMT 931 AUSTIN QCFE FITS: CRONO 4WD 3DIFF (1:8) FITS: MUGEN SPORT (1:8) GAS FITS: PICCO CARS RS 600 GAS (1:10) FITS: SERPENT 9000 REAR AXLE INNER FITS: EXCLE(1:8)4WD FITS: IMPACT-10(COMPLETE) FITS: SPRINT 6000 GAS FITS: XL9000 MKII

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 61801ZZ 12x21x5 - kit8558 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 61801ZZ 12x21x5
kit8558
10 Bearing 61801ZZ 12x21x5 kit8558
Lot of 10 Ball Bearings ( 61801ZZ ), the inner diameter is 12, outer diameter is 21 and the width is 5, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Material: Chrome Steel 61801-ZZ Size: 12mm x 21mm x 5mm 61801-2Z Dimensions: 12*21*5 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=9mm Equal: 61801-2Z & 61801-ZZ Type: Deep groove ball bearings Shields: Double Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equal: 6801-2RZ FIT: BMT GAS FITS: BMT AUSTIN FITS: BMT 931 4012 SA-AD FITS: BMT 931 AUSTIN QCFE FITS: CRONO 4WD 3DIFF (1:8) FITS: MUGEN SPORT (1:8) GAS FITS: PICCO CARS RS 600 GAS (1:10) FITS: SERPENT 9000 REAR AXLE INNER FITS: EXCLE(1:8)4WD FITS: IMPACT-10(COMPLETE) FITS: SPRINT 6000 GAS FITS: XL9000 MKII

Lot of 10 Ball Bearings ( 61801ZZ ), the inner diameter is 12, outer diameter is 21 and the width is 5, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Material: Chrome Steel 61801-ZZ
  • Size: 12mm x 21mm x 5mm 61801-2Z
  • Dimensions: 12*21*5 mm/Metric
  • ID (inner diameter)/Bore=12mm
  • OD (outer diameter)=21mm
  • Width/Height/thickness=9mm
  • Equal: 61801-2Z & 61801-ZZ
  • Type: Deep groove ball bearings
  • Shields: Double Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • Equal: 6801-2RZ
  • FIT: BMT GAS
  • FITS: BMT AUSTIN
  • FITS: BMT 931 4012 SA-AD
  • FITS: BMT 931 AUSTIN QCFE
  • FITS: CRONO 4WD 3DIFF (1:8)
  • FITS: MUGEN SPORT (1:8) GAS
  • FITS: PICCO CARS RS 600 GAS (1:10)
  • FITS: SERPENT 9000 REAR AXLE INNER
  • FITS: EXCLE(1:8)4WD
  • FITS: IMPACT-10(COMPLETE)
  • FITS: SPRINT 6000 GAS
  • FITS: XL9000 MKII
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number kit8558
Product Name 10 Bearing 61801ZZ 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR1215 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.3937 inch (10.000 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BA 57ZOH - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 0.3125 inch (7.938 mm)
View Details