NationSkander California Corporation FYH Bearing NAPK209-28 1 3/4 Kit11162

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/4" inch Inner Diameter. Item: NAPK209-28 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-28 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/4" inch Inner Diameter. Item: NAPK209-28 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-28 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK209-28 1 3/4 - Kit11162 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK209-28 1 3/4
Kit11162
FYH Bearing NAPK209-28 1 3/4 Kit11162
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/4" inch Inner Diameter. Item: NAPK209-28 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-28 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/4" inch Inner Diameter.

  • Item: NAPK209-28 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: NA209-28
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11162
Product Name FYH Bearing NAPK209-28 1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.1575 inch (4.000 mm)
Outside Diameter 0.3150 inch (8.000 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BK6032 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
0.125
Specs
Type Self-aligning
Design Units Inch
Bore 0.1250 inch (3.175 mm)
View Details