NationSkander California Corporation SCE1212 Needle Bearing 3/4 Kit11903

Description
One Needle Roller Bearing Shell Type SCE1212, this is a popular size that could be used in many applications that uses this size 3/4" x 1" x 3/4" Item: SCE1212 Ball Bearing Type: Needle Roller Bearing Size: 3/4" x 1" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,220 KFG Static load rating Cor: 1,800 KFG
Description
One Needle Roller Bearing Shell Type SCE1212, this is a popular size that could be used in many applications that uses this size 3/4" x 1" x 3/4" Item: SCE1212 Ball Bearing Type: Needle Roller Bearing Size: 3/4" x 1" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,220 KFG Static load rating Cor: 1,800 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE1212 Needle Bearing 3/4 - Kit11903 - NationSkander California Corporation
Anaheim, CA, USA
SCE1212 Needle Bearing 3/4
Kit11903
SCE1212 Needle Bearing 3/4 Kit11903
One Needle Roller Bearing Shell Type SCE1212, this is a popular size that could be used in many applications that uses this size 3/4" x 1" x 3/4" Item: SCE1212 Ball Bearing Type: Needle Roller Bearing Size: 3/4" x 1" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,220 KFG Static load rating Cor: 1,800 KFG

One Needle Roller Bearing Shell Type SCE1212, this is a popular size that could be used in many applications that uses this size 3/4" x 1" x 3/4"

  • Item: SCE1212 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 3/4" x 1" x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,220 KFG
  • Static load rating Cor: 1,800 KFG
Supplier's Site
SCE1212 Needle Bearing 3/4 - Kit11903 - NationSkander California Corporation
Anaheim, CA, USA
SCE1212 Needle Bearing 3/4
Kit11903
SCE1212 Needle Bearing 3/4 Kit11903
One Needle Roller Bearing Shell Type SCE1212, this is a popular size that could be used in many applications that uses this size 3/4" x 1" x 3/4" Item: SCE1212 Ball Bearing Type: Needle Roller Bearing Size: 3/4" x 1" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,220 KFG Static load rating Cor: 1,800 KFG

One Needle Roller Bearing Shell Type SCE1212, this is a popular size that could be used in many applications that uses this size 3/4" x 1" x 3/4"

  • Item: SCE1212 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 3/4" x 1" x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,220 KFG
  • Static load rating Cor: 1,800 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11903
Product Name SCE1212 Needle Bearing 3/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details