NationSkander California Corporation BNH009TU Nachi Angular Contact Spindle Bearing 45x75x16 Kit10934

Description
BNH009TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. BNH009TU inner diameter is 45mm, BNH009TU outer diameter is 75mm, BNH009TU width is 16mm. Item: BNH009TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 45mm x 75mm x 16mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 75mm Width/Height/thickne ss: 16mm Size: 45 x 75 x 16 mm Quantity: One Bearing Dynamic load rating Cr: 15,500 N Static load rating Cor: 14,500 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 28,000 RPM
Description
BNH009TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. BNH009TU inner diameter is 45mm, BNH009TU outer diameter is 75mm, BNH009TU width is 16mm. Item: BNH009TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 45mm x 75mm x 16mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 75mm Width/Height/thickne ss: 16mm Size: 45 x 75 x 16 mm Quantity: One Bearing Dynamic load rating Cr: 15,500 N Static load rating Cor: 14,500 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
BNH009TU Nachi Angular Contact Spindle Bearing 45x75x16 - Kit10934 - NationSkander California Corporation
Anaheim, CA, USA
BNH009TU Nachi Angular Contact Spindle Bearing 45x75x16
Kit10934
BNH009TU Nachi Angular Contact Spindle Bearing 45x75x16 Kit10934
BNH009TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. BNH009TU inner diameter is 45mm, BNH009TU outer diameter is 75mm, BNH009TU width is 16mm. Item: BNH009TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 45mm x 75mm x 16mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 75mm Width/Height/thickne ss: 16mm Size: 45 x 75 x 16 mm Quantity: One Bearing Dynamic load rating Cr: 15,500 N Static load rating Cor: 14,500 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 28,000 RPM

BNH009TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. BNH009TU inner diameter is 45mm, BNH009TU outer diameter is 75mm, BNH009TU width is 16mm.

  • Item: BNH009TU Nachi Ball Bearing
  • Type: Nachi Angular Spindle Ball Bearing
  • Cage: Phenolic cage
  • Quality: ABEC-7
  • Dimensions: 45mm x 75mm x 16mm/Metric
  • ID (inner diameter)/Bore: 45mm
  • OD (outer diameter): 75mm
  • Width/Height/thickness: 16mm
  • Size: 45 x 75 x 16 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 15,500 N
  • Static load rating Cor: 14,500 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
    • Oil Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit10934
Product Name BNH009TU Nachi Angular Contact Spindle Bearing 45x75x16
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3150 inch (8.000 mm)
Outside Diameter 0.4724 inch (12.000 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BA 66 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 4450 lbs (2018 kg)
Dynamic Axial 2700 lbs (1224 kg)
View Details