NationSkander California Corporation SCE2412 Needle Bearing 1 1/2 Kit11983

Description
One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8 x 3/4" Item: SCE1412 Ball Bearing Type: Needle Roller Bearing Size: 1 1/2" x 1 7/8" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 2,300 KFG Static load rating Cor: 3,740 KFG
Description
One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8 x 3/4" Item: SCE1412 Ball Bearing Type: Needle Roller Bearing Size: 1 1/2" x 1 7/8" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 2,300 KFG Static load rating Cor: 3,740 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE2412 Needle Bearing 1 1/2 - Kit11983 - NationSkander California Corporation
Anaheim, CA, USA
SCE2412 Needle Bearing 1 1/2
Kit11983
SCE2412 Needle Bearing 1 1/2 Kit11983
One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8 x 3/4" Item: SCE1412 Ball Bearing Type: Needle Roller Bearing Size: 1 1/2" x 1 7/8" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 2,300 KFG Static load rating Cor: 3,740 KFG

One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8 x 3/4"

  • Item: SCE1412 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1 1/2" x 1 7/8" x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,300 KFG
  • Static load rating Cor: 3,740 KFG
Supplier's Site
SCE2412 Needle Bearing 1 1/2 - Kit11983 - NationSkander California Corporation
Anaheim, CA, USA
SCE2412 Needle Bearing 1 1/2
Kit11983
SCE2412 Needle Bearing 1 1/2 Kit11983
One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8 x 3/4" Item: SCE1412 Ball Bearing Type: Needle Roller Bearing Size: 1 1/2" x 1 7/8" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 2,300 KFG Static load rating Cor: 3,740 KFG

One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8 x 3/4"

  • Item: SCE1412 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1 1/2" x 1 7/8" x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,300 KFG
  • Static load rating Cor: 3,740 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11983
Product Name SCE2412 Needle Bearing 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details