NationSkander California Corporation 80 inline/Rollerblade Skateboard Bearing Black kit8336

Description
Lot of 80 skateboard bearings, the Lot has 80 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearing set is packed 80 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Metal Shields Lubricant: Oil Color: Black Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Quantity: Lot of 80 Bearings Equal: 608-ZZ &-6082Z Size: 8x 22x 7 mm
Description
Lot of 80 skateboard bearings, the Lot has 80 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearing set is packed 80 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Metal Shields Lubricant: Oil Color: Black Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Quantity: Lot of 80 Bearings Equal: 608-ZZ &-6082Z Size: 8x 22x 7 mm

Suppliers

Company
Product
Description
Supplier Links
80 inline/Rollerblade Skateboard Bearing Black - kit8336 - NationSkander California Corporation
Anaheim, CA, USA
80 inline/Rollerblade Skateboard Bearing Black
kit8336
80 inline/Rollerblade Skateboard Bearing Black kit8336
Lot of 80 skateboard bearings, the Lot has 80 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearing set is packed 80 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Metal Shields Lubricant: Oil Color: Black Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Quantity: Lot of 80 Bearings Equal: 608-ZZ &-6082Z Size: 8x 22x 7 mm

Lot of 80 skateboard bearings, the Lot has 80 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearing set is packed 80 bearings.

  • Item: VXB skateboard bearings 608ZZ
  • Type: Sealed Deep groove VXB skateboard bearings
  • Closures: 2 Metal Shields
  • Lubricant: Oil
  • Color: Black
  • Dimensions: 8*22*7 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=22mm
  • Width/Height/thickness=7mm
  • Quantity: Lot of 80 Bearings
  • Equal: 608-ZZ &-6082Z
  • Size: 8x 22x 7 mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number kit8336
Product Name 80 inline/Rollerblade Skateboard Bearing Black
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6299 inch (16.000 mm)
Outside Diameter 0.8661 inch (22.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - B-4216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 2.6250 inch (66.675 mm)
View Details
 - One-way clutch element with customized housing _TCJ - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details