NationSkander California Corporation SCE66 Needle Bearing 3/8 Kit11966

Description
One Needle Roller Bearing Shell Type SCE66, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 3/8" Item: SCE66 Ball Bearing Type: Needle Roller Bearing Size: 3/8" x 9/16" x 3/8" Quantity: One Bearing Dynamic load rating Cr: 320 KFG Static load rating Cor: 310 KFG
Description
One Needle Roller Bearing Shell Type SCE66, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 3/8" Item: SCE66 Ball Bearing Type: Needle Roller Bearing Size: 3/8" x 9/16" x 3/8" Quantity: One Bearing Dynamic load rating Cr: 320 KFG Static load rating Cor: 310 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE66 Needle Bearing 3/8 - Kit11966 - NationSkander California Corporation
Anaheim, CA, USA
SCE66 Needle Bearing 3/8
Kit11966
SCE66 Needle Bearing 3/8 Kit11966
One Needle Roller Bearing Shell Type SCE66, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 3/8" Item: SCE66 Ball Bearing Type: Needle Roller Bearing Size: 3/8" x 9/16" x 3/8" Quantity: One Bearing Dynamic load rating Cr: 320 KFG Static load rating Cor: 310 KFG

One Needle Roller Bearing Shell Type SCE66, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 3/8"

  • Item: SCE66 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 3/8" x 9/16" x 3/8"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 320 KFG
  • Static load rating Cor: 310 KFG
Supplier's Site
SCE66 Needle Bearing 3/8 - Kit11966 - NationSkander California Corporation
Anaheim, CA, USA
SCE66 Needle Bearing 3/8
Kit11966
SCE66 Needle Bearing 3/8 Kit11966
One Needle Roller Bearing Shell Type SCE66, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 3/8" Item: SCE66 Ball Bearing Type: Needle Roller Bearing Size: 3/8" x 9/16" x 3/8" Quantity: One Bearing Dynamic load rating Cr: 320 KFG Static load rating Cor: 310 KFG

One Needle Roller Bearing Shell Type SCE66, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 3/8"

  • Item: SCE66 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 3/8" x 9/16" x 3/8"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 320 KFG
  • Static load rating Cor: 310 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11966
Product Name SCE66 Needle Bearing 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details