NationSkander California Corporation SCE85 Needle Bearing 1/2 Kit11969

Description
One Needle Roller Bearing Shell Type SCE85, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 5/16" Item: SCE85 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 11/16" x 5/16" Quantity: One Bearing Dynamic load rating Cr: 250 KFG Static load rating Cor: 260 KFG
Description
One Needle Roller Bearing Shell Type SCE85, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 5/16" Item: SCE85 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 11/16" x 5/16" Quantity: One Bearing Dynamic load rating Cr: 250 KFG Static load rating Cor: 260 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE85 Needle Bearing 1/2 - Kit11969 - NationSkander California Corporation
Anaheim, CA, USA
SCE85 Needle Bearing 1/2
Kit11969
SCE85 Needle Bearing 1/2 Kit11969
One Needle Roller Bearing Shell Type SCE85, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 5/16" Item: SCE85 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 11/16" x 5/16" Quantity: One Bearing Dynamic load rating Cr: 250 KFG Static load rating Cor: 260 KFG

One Needle Roller Bearing Shell Type SCE85, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 5/16"

  • Item: SCE85 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1/2" x 11/16" x 5/16"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 250 KFG
  • Static load rating Cor: 260 KFG
Supplier's Site
SCE85 Needle Bearing 1/2 - Kit11969 - NationSkander California Corporation
Anaheim, CA, USA
SCE85 Needle Bearing 1/2
Kit11969
SCE85 Needle Bearing 1/2 Kit11969
One Needle Roller Bearing Shell Type SCE85, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 5/16" Item: SCE85 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 11/16" x 5/16" Quantity: One Bearing Dynamic load rating Cr: 250 KFG Static load rating Cor: 260 KFG

One Needle Roller Bearing Shell Type SCE85, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 5/16"

  • Item: SCE85 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1/2" x 11/16" x 5/16"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 250 KFG
  • Static load rating Cor: 260 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11969
Product Name SCE85 Needle Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details