NationSkander California Corporation 7x14.5x5 Bearing Kit9403

Description
Ball Bearing, this is a popular size that could be used in many application that uses this size 7mm x 14.5mm x 5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 7mm x 14.5mm x 5mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.
Description
Ball Bearing, this is a popular size that could be used in many application that uses this size 7mm x 14.5mm x 5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 7mm x 14.5mm x 5mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
7x14.5x5 Bearing - Kit9403 - NationSkander California Corporation
Anaheim, CA, USA
7x14.5x5 Bearing
Kit9403
7x14.5x5 Bearing Kit9403
Ball Bearing, this is a popular size that could be used in many application that uses this size 7mm x 14.5mm x 5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 7mm x 14.5mm x 5mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.

Ball Bearing, this is a popular size that could be used in many application that uses this size 7mm x 14.5mm x 5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Size: 7mm x 14.5mm x 5mm
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit9403
Product Name 7x14.5x5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3150 inch (8.000 mm)
Outside Diameter 0.4724 inch (12.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5512 inch (14.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BA 2610 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 1.6250 inch (41.275 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details