NationSkander California Corporation SCE1416 Needle Bearing 7/8 Kit11977

Description
One Needle Roller Bearing Shell Type SCE1416, this is a popular size that could be used in many applications that uses this size 7/8" x 1 1/8" x 1" Item: SCE1416 Ball Bearing Type: Needle Roller Bearing Size: 7/8" x 1 1/8" x 1" Inch Quantity: One Bearing Dynamic load rating Cr: 1,790 KFG Static load rating Cor: 3,110 KFG
Description
One Needle Roller Bearing Shell Type SCE1416, this is a popular size that could be used in many applications that uses this size 7/8" x 1 1/8" x 1" Item: SCE1416 Ball Bearing Type: Needle Roller Bearing Size: 7/8" x 1 1/8" x 1" Inch Quantity: One Bearing Dynamic load rating Cr: 1,790 KFG Static load rating Cor: 3,110 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE1416 Needle Bearing 7/8 - Kit11977 - NationSkander California Corporation
Anaheim, CA, USA
SCE1416 Needle Bearing 7/8
Kit11977
SCE1416 Needle Bearing 7/8 Kit11977
One Needle Roller Bearing Shell Type SCE1416, this is a popular size that could be used in many applications that uses this size 7/8" x 1 1/8" x 1" Item: SCE1416 Ball Bearing Type: Needle Roller Bearing Size: 7/8" x 1 1/8" x 1" Inch Quantity: One Bearing Dynamic load rating Cr: 1,790 KFG Static load rating Cor: 3,110 KFG

One Needle Roller Bearing Shell Type SCE1416, this is a popular size that could be used in many applications that uses this size 7/8" x 1 1/8" x 1"

  • Item: SCE1416 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 7/8" x 1 1/8" x 1" Inch
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,790 KFG
  • Static load rating Cor: 3,110 KFG
Supplier's Site
SCE1416 Needle Bearing 7/8 - Kit11977 - NationSkander California Corporation
Anaheim, CA, USA
SCE1416 Needle Bearing 7/8
Kit11977
SCE1416 Needle Bearing 7/8 Kit11977
One Needle Roller Bearing Shell Type SCE1416, this is a popular size that could be used in many applications that uses this size 7/8" x 1 1/8" x 1" Item: SCE1416 Ball Bearing Type: Needle Roller Bearing Size: 7/8" x 1 1/8" x 1" Inch Quantity: One Bearing Dynamic load rating Cr: 1,790 KFG Static load rating Cor: 3,110 KFG

One Needle Roller Bearing Shell Type SCE1416, this is a popular size that could be used in many applications that uses this size 7/8" x 1 1/8" x 1"

  • Item: SCE1416 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 7/8" x 1 1/8" x 1" Inch
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,790 KFG
  • Static load rating Cor: 3,110 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11977
Product Name SCE1416 Needle Bearing 7/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
Ball Bearings - 1883295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details