NationSkander California Corporation RC040708 One Way Needle Bearing/Clutch 1/4 Kit8649

Description
RC040708 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/4" x 7/16" x 1/2" inch. Item: RC040708 One Way Shell Type Type: Needle Roller Bearing/Clutch Size: 1/4" x 7/16" x 1/2" inch Inner Diameter: 1/4" inch Outer Diameter: 7/16" inch Width: 1/2" inch Quantity: One Bearing
Description
RC040708 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/4" x 7/16" x 1/2" inch. Item: RC040708 One Way Shell Type Type: Needle Roller Bearing/Clutch Size: 1/4" x 7/16" x 1/2" inch Inner Diameter: 1/4" inch Outer Diameter: 7/16" inch Width: 1/2" inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
RC040708 One Way Needle Bearing/Clutch 1/4 - Kit8649 - NationSkander California Corporation
Anaheim, CA, USA
RC040708 One Way Needle Bearing/Clutch 1/4
Kit8649
RC040708 One Way Needle Bearing/Clutch 1/4 Kit8649
RC040708 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/4" x 7/16" x 1/2" inch. Item: RC040708 One Way Shell Type Type: Needle Roller Bearing/Clutch Size: 1/4" x 7/16" x 1/2" inch Inner Diameter: 1/4" inch Outer Diameter: 7/16" inch Width: 1/2" inch Quantity: One Bearing

RC040708 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/4" x 7/16" x 1/2" inch.

  • Item: RC040708 One Way Shell Type
  • Type: Needle Roller Bearing/Clutch
  • Size: 1/4" x 7/16" x 1/2" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 7/16" inch
  • Width: 1/2" inch
  • Quantity: One Bearing
Supplier's Site
RC040708 One Way Needle Bearing/Clutch 1/4 - Kit8649 - NationSkander California Corporation
Anaheim, CA, USA
RC040708 One Way Needle Bearing/Clutch 1/4
Kit8649
RC040708 One Way Needle Bearing/Clutch 1/4 Kit8649
RC040708 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/4" x 7/16" x 1/2" inch. Item: RC040708 One Way Shell Type Type: Needle Roller Bearing/Clutch Size: 1/4" x 7/16" x 1/2" inch Inner Diameter: 1/4" inch Outer Diameter: 7/16" inch Width: 1/2" inch Quantity: One Bearing

RC040708 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/4" x 7/16" x 1/2" inch.

  • Item: RC040708 One Way Shell Type
  • Type: Needle Roller Bearing/Clutch
  • Size: 1/4" x 7/16" x 1/2" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 7/16" inch
  • Width: 1/2" inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit8649
Product Name RC040708 One Way Needle Bearing/Clutch 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Ball Bearings - 2612627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details