NationSkander California Corporation S608-2RS Sealed Kit7517_1

Description
S608-2RS is stainless steel ball Bearing. Bearing is made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination. Item: Double Seald Ball Bearing Type: Deep groove ball Bearing Closures: Rubber Seals Material: Stainless Steel Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing
Description
S608-2RS is stainless steel ball Bearing. Bearing is made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination. Item: Double Seald Ball Bearing Type: Deep groove ball Bearing Closures: Rubber Seals Material: Stainless Steel Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S608-2RS Sealed Kit7517_1
S608-2RS is stainless steel ball Bearing. Bearing is made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination. Item: Double Seald Ball Bearing Type: Deep groove ball Bearing Closures: Rubber Seals Material: Stainless Steel Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing

S608-2RS is stainless steel ball Bearing. Bearing is made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination.

  • Item: Double Seald Ball Bearing
  • Type: Deep groove ball Bearing
  • Closures: Rubber Seals
  • Material: Stainless Steel
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit7517_1
Product Name S608-2RS Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Full Complement Drawn Cup Needle Roller Bearings - B-4216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 2.6250 inch (66.675 mm)
View Details
0.375
Specs
Type Self-aligning
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.3937 inch (10.000 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details