NationSkander California Corporation 13x25x6 Bearing Kit6948

Description
Ball Bearing ABEC-3 Stainless Steel Nylon, this is a popular size that could be used in many application. Item: Ball Bearing Type: Miniature Bearing Quality: ABEC-3 Material: Stainless Steel Closures: Open Cage: Nylon Quantity: One Ball Bearing Fits: Novarossi # 16011 Fits: Rossi # 16011
Description
Ball Bearing ABEC-3 Stainless Steel Nylon, this is a popular size that could be used in many application. Item: Ball Bearing Type: Miniature Bearing Quality: ABEC-3 Material: Stainless Steel Closures: Open Cage: Nylon Quantity: One Ball Bearing Fits: Novarossi # 16011 Fits: Rossi # 16011

Suppliers

Company
Product
Description
Supplier Links
13x25x6 Bearing - Kit6948 - NationSkander California Corporation
Anaheim, CA, USA
13x25x6 Bearing
Kit6948
13x25x6 Bearing Kit6948
Ball Bearing ABEC-3 Stainless Steel Nylon, this is a popular size that could be used in many application. Item: Ball Bearing Type: Miniature Bearing Quality: ABEC-3 Material: Stainless Steel Closures: Open Cage: Nylon Quantity: One Ball Bearing Fits: Novarossi # 16011 Fits: Rossi # 16011

Ball Bearing ABEC-3 Stainless Steel Nylon, this is a popular size that could be used in many application.

  • Item: Ball Bearing
  • Type: Miniature Bearing
  • Quality: ABEC-3
  • Material: Stainless Steel
  • Closures: Open
  • Cage: Nylon
  • Quantity: One Ball Bearing
  • Fits: Novarossi # 16011
  • Fits: Rossi # 16011
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit6948
Product Name 13x25x6 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 0.6299 inch (16.000 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BAM 66 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM121616 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details