NationSkander California Corporation NJ317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon Kit10400

Description
NJ317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ317EG, the NJ317EG inner diameter is 85mm, the NJ317EG outer diameter is 180mm, NJ317EG width is 41mm. Item: NJ317EG Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 291,000 N Static load rating Cor: 330,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM
Description
NJ317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ317EG, the NJ317EG inner diameter is 85mm, the NJ317EG outer diameter is 180mm, NJ317EG width is 41mm. Item: NJ317EG Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 291,000 N Static load rating Cor: 330,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon - Kit10400 - NationSkander California Corporation
Anaheim, CA, USA
NJ317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon
Kit10400
NJ317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon Kit10400
NJ317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ317EG, the NJ317EG inner diameter is 85mm, the NJ317EG outer diameter is 180mm, NJ317EG width is 41mm. Item: NJ317EG Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 291,000 N Static load rating Cor: 330,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

NJ317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ317EG, the NJ317EG inner diameter is 85mm, the NJ317EG outer diameter is 180mm, NJ317EG width is 41mm.

  • Item: NJ317EG Cylindrical Roller Bearings
  • Dimensions: 85*180*41 mm/Metric
  • Dynamic load rating Cr: 291,000 N
  • Static load rating Cor: 330,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,000 RPM
    • Oil Lubrication: 3,600 RPM
Supplier's Site
NJ317EG Nachi Cylindrical Roller Bearing 85x180x41 - Kit10400 - NationSkander California Corporation
Anaheim, CA, USA
NJ317EG Nachi Cylindrical Roller Bearing 85x180x41
Kit10400
NJ317EG Nachi Cylindrical Roller Bearing 85x180x41 Kit10400
NJ317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ317EG, the NJ317EG inner diameter is 85mm, the NJ317EG outer diameter is 180mm, NJ317EG width is 41mm. Item: NJ317EG Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 291,000 N Static load rating Cor: 330,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

NJ317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ317EG, the NJ317EG inner diameter is 85mm, the NJ317EG outer diameter is 180mm, NJ317EG width is 41mm.

  • Item: NJ317EG Cylindrical Roller Bearings
  • Dimensions: 85*180*41 mm/Metric
  • Dynamic load rating Cr: 291,000 N
  • Static load rating Cor: 330,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,000 RPM
    • Oil Lubrication: 3,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10400
Product Name NJ317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details