NationSkander California Corporation 10 Kit696

Description
SR6-2RS Sealed Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel. Item: SR6-2RS Ball Bearings Type: Deep groove Ball Bearings Closures: 2 Rubber Seals Material: Stainless Steel Dimensions: 3/8" x 7/8" x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Quantity: 10 Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS Packing: 10 bearings in One plastic tube Equal: R6-2RS1 &R6-2RZ;
Description
SR6-2RS Sealed Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel. Item: SR6-2RS Ball Bearings Type: Deep groove Ball Bearings Closures: 2 Rubber Seals Material: Stainless Steel Dimensions: 3/8" x 7/8" x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Quantity: 10 Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS Packing: 10 bearings in One plastic tube Equal: R6-2RS1 &R6-2RZ;

Suppliers

Company
Product
Description
Supplier Links
SR6-2RS Sealed Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel. Item: SR6-2RS Ball Bearings Type: Deep groove Ball Bearings Closures: 2 Rubber Seals Material: Stainless Steel Dimensions: 3/8" x 7/8" x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Quantity: 10 Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS Packing: 10 bearings in One plastic tube Equal: R6-2RS1 &R6-2RZ;

SR6-2RS Sealed Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel.

  • Item: SR6-2RS Ball Bearings
  • Type: Deep groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Material: Stainless Steel
  • Dimensions: 3/8" x 7/8" x 9/32" inch English Size
  • ID (inner diameter)/Bore: 3/8" inch
  • OD (outer diameter): 7/8" inch
  • Width/Height/thickness: 9/32" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 745 LBS
  • Static load rating: 315 LBS
  • Packing: 10 bearings in One plastic tube
  • Equal: R6-2RS1 &R6-2RZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit696
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Full Complement Drawn Cup Needle Roller Bearings - BH-1820 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
Roller Bearings - 1469295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 0.7087 inch (18.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2424 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 5000 lbs (2268 kg)
Dynamic Axial 3450 lbs (1565 kg)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details