NationSkander California Corporation SCE1412 Needle Bearing 7/8 Kit11976

Description
One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 7/8"x1 1/8"x3/4" Item: SCE1412 Ball Bearing Type: Needle Roller Bearing Size: 7/8" x 1 1/8" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,310 KFG Static load rating Cor: 2,080 KFG
Description
One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 7/8"x1 1/8"x3/4" Item: SCE1412 Ball Bearing Type: Needle Roller Bearing Size: 7/8" x 1 1/8" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,310 KFG Static load rating Cor: 2,080 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE1412 Needle Bearing 7/8 - Kit11976 - NationSkander California Corporation
Anaheim, CA, USA
SCE1412 Needle Bearing 7/8
Kit11976
SCE1412 Needle Bearing 7/8 Kit11976
One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 7/8"x1 1/8"x3/4" Item: SCE1412 Ball Bearing Type: Needle Roller Bearing Size: 7/8" x 1 1/8" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,310 KFG Static load rating Cor: 2,080 KFG

One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 7/8"x1 1/8"x3/4"

  • Item: SCE1412 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 7/8" x 1 1/8" x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,310 KFG
  • Static load rating Cor: 2,080 KFG
Supplier's Site
SCE1412 Needle Bearing 7/8 - Kit11976 - NationSkander California Corporation
Anaheim, CA, USA
SCE1412 Needle Bearing 7/8
Kit11976
SCE1412 Needle Bearing 7/8 Kit11976
One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 7/8"x1 1/8"x3/4" Item: SCE1412 Ball Bearing Type: Needle Roller Bearing Size: 7/8" x 1 1/8" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,310 KFG Static load rating Cor: 2,080 KFG

One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 7/8"x1 1/8"x3/4"

  • Item: SCE1412 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 7/8" x 1 1/8" x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,310 KFG
  • Static load rating Cor: 2,080 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11976
Product Name SCE1412 Needle Bearing 7/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details