NationSkander California Corporation FCB8 One Way Needle Bearing/Clutch 8x14x20 Miniature Kit8655

Description
Needle Roller Bearing Shell Type FCB8, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 20mm. Item: FCB8 Roller Bearing Type: Needle Roller Bearing Dimensions: 8mm x 14mm x 20mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 14mm Width/Height/thickne ss: 20mm Size: 8 x 14 x 20 mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type FCB8, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 20mm. Item: FCB8 Roller Bearing Type: Needle Roller Bearing Dimensions: 8mm x 14mm x 20mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 14mm Width/Height/thickne ss: 20mm Size: 8 x 14 x 20 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FCB8 One Way Needle Bearing/Clutch 8x14x20 Miniature - Kit8655 - NationSkander California Corporation
Anaheim, CA, USA
FCB8 One Way Needle Bearing/Clutch 8x14x20 Miniature
Kit8655
FCB8 One Way Needle Bearing/Clutch 8x14x20 Miniature Kit8655
Needle Roller Bearing Shell Type FCB8, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 20mm. Item: FCB8 Roller Bearing Type: Needle Roller Bearing Dimensions: 8mm x 14mm x 20mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 14mm Width/Height/thickne ss: 20mm Size: 8 x 14 x 20 mm Quantity: One Bearing

Needle Roller Bearing Shell Type FCB8, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 20mm.

  • Item: FCB8 Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 8mm x 14mm x 20mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 14mm
  • Width/Height/thickness: 20mm
  • Size: 8 x 14 x 20 mm
  • Quantity: One Bearing
Supplier's Site
FCB8 One Way Needle Bearing/Clutch 8x14x20 Miniature - Kit8655 - NationSkander California Corporation
Anaheim, CA, USA
FCB8 One Way Needle Bearing/Clutch 8x14x20 Miniature
Kit8655
FCB8 One Way Needle Bearing/Clutch 8x14x20 Miniature Kit8655
Needle Roller Bearing Shell Type FCB8, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 20mm. Item: FCB8 Roller Bearing Type: Needle Roller Bearing Dimensions: 8mm x 14mm x 20mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 14mm Width/Height/thickne ss: 20mm Size: 8 x 14 x 20 mm Quantity: One Bearing

Needle Roller Bearing Shell Type FCB8, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 20mm.

  • Item: FCB8 Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 8mm x 14mm x 20mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 14mm
  • Width/Height/thickness: 20mm
  • Size: 8 x 14 x 20 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8655
Product Name FCB8 One Way Needle Bearing/Clutch 8x14x20 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details