NationSkander California Corporation UKPX09 FYH Bearing 1 5/8 Kit11221

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09-26 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09-26 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKPX09 FYH Bearing 1 5/8 - Kit11221 - NationSkander California Corporation
Anaheim, CA, USA
UKPX09 FYH Bearing 1 5/8
Kit11221
UKPX09 FYH Bearing 1 5/8 Kit11221
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09-26 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter.

  • Item: UKPX09 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: HS2309X
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UKX09-26
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11221
Product Name UKPX09 FYH Bearing 1 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
 - One-way clutch element with customized housing _TCJ - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
Drawn Cup Needle Roller Bearings with Integral Sealing - HK1014 2RS - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
0.625
Specs
Type Self-aligning
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details