NationSkander California Corporation 608-2RS Full Ceramic Sealed Bearing 8x22x7 Si3N4 Kit10780

Description
608-2RS Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 608-2RS Ball Bearing Type: Full Ceramic Ball Bearing Size: 8mm x 22mm x 7mm Cage: PTFE or PEEK Balls: Si3N4 Ceramic Inner/outer races: Si3N4 Ceramic Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Quantity: One bearing
Description
608-2RS Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 608-2RS Ball Bearing Type: Full Ceramic Ball Bearing Size: 8mm x 22mm x 7mm Cage: PTFE or PEEK Balls: Si3N4 Ceramic Inner/outer races: Si3N4 Ceramic Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
608-2RS Full Ceramic Sealed Bearing 8x22x7 Si3N4 - Kit10780 - NationSkander California Corporation
Anaheim, CA, USA
608-2RS Full Ceramic Sealed Bearing 8x22x7 Si3N4
Kit10780
608-2RS Full Ceramic Sealed Bearing 8x22x7 Si3N4 Kit10780
608-2RS Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 608-2RS Ball Bearing Type: Full Ceramic Ball Bearing Size: 8mm x 22mm x 7mm Cage: PTFE or PEEK Balls: Si3N4 Ceramic Inner/outer races: Si3N4 Ceramic Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Quantity: One bearing

608-2RS Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 608-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Size: 8mm x 22mm x 7mm
  • Cage: PTFE or PEEK
  • Balls: Si3N4 Ceramic
  • Inner/outer races: Si3N4 Ceramic
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit10780
Product Name 608-2RS Full Ceramic Sealed Bearing 8x22x7 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1610 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 890 lbs (404 kg)
Dynamic Axial 820 lbs (372 kg)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BA 128ZOH - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Roller Bearings - 1469297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6299 inch (16.000 mm)
Outside Diameter 0.8661 inch (22.000 mm)
View Details