NationSkander California Corporation S627-2RS Ceramic Bearing Si3N4 ABEC-7 Kit7747

Description
S627-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S627-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S627-2RS bearing is lubricated with grease. Item: S627-2RS Ball Bearing Type: Deep Groove Radial Ball Bearings Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Dry Bearing Quality: ABEC-7 Dimensions: 7mmx 22mmx 7mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Quantity: One Bearing Equal: S627-2RS1 & s627-2RZ Radial Clearance: C3 Equivalents: S627-2RS and S627RS Bearing
Description
S627-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S627-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S627-2RS bearing is lubricated with grease. Item: S627-2RS Ball Bearing Type: Deep Groove Radial Ball Bearings Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Dry Bearing Quality: ABEC-7 Dimensions: 7mmx 22mmx 7mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Quantity: One Bearing Equal: S627-2RS1 & s627-2RZ Radial Clearance: C3 Equivalents: S627-2RS and S627RS Bearing

Suppliers

Company
Product
Description
Supplier Links
S627-2RS Ceramic Bearing Si3N4 ABEC-7 - Kit7747 - NationSkander California Corporation
Anaheim, CA, USA
S627-2RS Ceramic Bearing Si3N4 ABEC-7
Kit7747
S627-2RS Ceramic Bearing Si3N4 ABEC-7 Kit7747
S627-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S627-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S627-2RS bearing is lubricated with grease. Item: S627-2RS Ball Bearing Type: Deep Groove Radial Ball Bearings Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Dry Bearing Quality: ABEC-7 Dimensions: 7mmx 22mmx 7mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Quantity: One Bearing Equal: S627-2RS1 & s627-2RZ Radial Clearance: C3 Equivalents: S627-2RS and S627RS Bearing

S627-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S627-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S627-2RS bearing is lubricated with grease.

  • Item: S627-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearings
  • Material: Stainless Steel
  • Cage: Stainless Steel
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Dry Bearing
  • Quality: ABEC-7
  • Dimensions: 7mmx 22mmx 7mm/Metric
  • ID (inner diameter)/Bore=7mm
  • OD (outer diameter)=22mm
  • Width/Height/thickness=7mm
  • Quantity: One Bearing
  • Equal: S627-2RS1 & s627-2RZ
  • Radial Clearance: C3
  • Equivalents: S627-2RS and S627RS Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit7747
Product Name S627-2RS Ceramic Bearing Si3N4 ABEC-7
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 0.7087 inch (18.000 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 590 lbs (268 kg)
Dynamic Axial 650 lbs (295 kg)
View Details
Full Complement Drawn Cup Needle Roller Bearings - DLF 22 16 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Metric
Bore 0.8661 inch (22.000 mm)
View Details