NationSkander California Corporation 6904-2RS Sealed Bearing 20x37x9 Kit7606

Description
6904-2RS Sealed Ball Bearing, inner diameter is 20mm, outer diameter is 37mm and width is 9mm, bearing is a popular size that could be used in many applications, 6904-2RS Bearing is made of Chrome Steel, bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6904-2RS bearing is pre-lubricated with grease, the 6904-2RS ball bearing is packed in one HD plastic bag. Item: 6904-2RS Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20 x 37 x 9 mm Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 12,000 RPM
Description
6904-2RS Sealed Ball Bearing, inner diameter is 20mm, outer diameter is 37mm and width is 9mm, bearing is a popular size that could be used in many applications, 6904-2RS Bearing is made of Chrome Steel, bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6904-2RS bearing is pre-lubricated with grease, the 6904-2RS ball bearing is packed in one HD plastic bag. Item: 6904-2RS Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20 x 37 x 9 mm Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6904-2RS Sealed Bearing 20x37x9 - Kit7606 - NationSkander California Corporation
Anaheim, CA, USA
6904-2RS Sealed Bearing 20x37x9
Kit7606
6904-2RS Sealed Bearing 20x37x9 Kit7606
6904-2RS Sealed Ball Bearing, inner diameter is 20mm, outer diameter is 37mm and width is 9mm, bearing is a popular size that could be used in many applications, 6904-2RS Bearing is made of Chrome Steel, bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6904-2RS bearing is pre-lubricated with grease, the 6904-2RS ball bearing is packed in one HD plastic bag. Item: 6904-2RS Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20 x 37 x 9 mm Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 12,000 RPM

6904-2RS Sealed Ball Bearing, inner diameter is 20mm, outer diameter is 37mm and width is 9mm, bearing is a popular size that could be used in many applications, 6904-2RS Bearing is made of Chrome Steel, bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6904-2RS bearing is pre-lubricated with grease, the 6904-2RS ball bearing is packed in one HD plastic bag.

  • Item: 6904-2RS Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 20mm x 37mm x 9mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 9mm
  • Size: 20 x 37 x 9 mm
  • Dynamic load rating Cr: 6,350 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit7606
Product Name 6904-2RS Sealed Bearing 20x37x9
Unlock Full Specs
to access all available technical data

Similar Products

Full Complement Drawn Cup Needle Roller Bearings - B-66 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.3937 inch (10.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN0814 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 870 lbs (395 kg)
Dynamic Axial 920 lbs (417 kg)
View Details
 - One-way clutch element with customized housing _TCK - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details