NationSkander California Corporation 10 Ceramic Bearing SR144ZZ ABEC-5 Kit1051

Description
set of 10 SR144ZZ Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, it is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR144ZZ Hybrid Ceramic Ball Bearings Type: Deep Groove Ball Bearings Balls: Ceramic Quality: ABEC-5 Closures: Metal Shields Material: Stainless Steel Lubrication: Self Lubricated (Grease) Inner Diameter: 1/8" inch Outer Diameter: 1/4" inch Width: 7/64" inch Size: 1/8" x 1/4" x 7/64" inch Quantity: 10 Bearings
Description
set of 10 SR144ZZ Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, it is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR144ZZ Hybrid Ceramic Ball Bearings Type: Deep Groove Ball Bearings Balls: Ceramic Quality: ABEC-5 Closures: Metal Shields Material: Stainless Steel Lubrication: Self Lubricated (Grease) Inner Diameter: 1/8" inch Outer Diameter: 1/4" inch Width: 7/64" inch Size: 1/8" x 1/4" x 7/64" inch Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing SR144ZZ ABEC-5 - Kit1051 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing SR144ZZ ABEC-5
Kit1051
10 Ceramic Bearing SR144ZZ ABEC-5 Kit1051
set of 10 SR144ZZ Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, it is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR144ZZ Hybrid Ceramic Ball Bearings Type: Deep Groove Ball Bearings Balls: Ceramic Quality: ABEC-5 Closures: Metal Shields Material: Stainless Steel Lubrication: Self Lubricated (Grease) Inner Diameter: 1/8" inch Outer Diameter: 1/4" inch Width: 7/64" inch Size: 1/8" x 1/4" x 7/64" inch Quantity: 10 Bearings

set of 10 SR144ZZ Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, it is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: SR144ZZ Hybrid Ceramic Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Balls: Ceramic
  • Quality: ABEC-5
  • Closures: Metal Shields
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease)
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 1/4" inch
  • Width: 7/64" inch
  • Size: 1/8" x 1/4" x 7/64" inch
  • Quantity: 10 Bearings
Supplier's Site
10 Ceramic Bearing SR144ZZ ABEC-5 - Kit1051 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing SR144ZZ ABEC-5
Kit1051
10 Ceramic Bearing SR144ZZ ABEC-5 Kit1051
set of 10 SR144ZZ Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, it is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR144ZZ Hybrid Ceramic Ball Bearings Type: Deep Groove Ball Bearings Balls: Ceramic Quality: ABEC-5 Closures: Metal Shields Material: Stainless Steel Lubrication: Self Lubricated (Grease) Inner Diameter: 1/8" inch Outer Diameter: 1/4" inch Width: 7/64" inch Size: 1/8" x 1/4" x 7/64" inch Quantity: 10 Bearings

set of 10 SR144ZZ Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, it is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: SR144ZZ Hybrid Ceramic Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Balls: Ceramic
  • Quality: ABEC-5
  • Closures: Metal Shields
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease)
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 1/4" inch
  • Width: 7/64" inch
  • Size: 1/8" x 1/4" x 7/64" inch
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ceramic Bearings Needle Roller Bearings
Product Number Kit1051 Kit1051
Product Name 10 Ceramic Bearing SR144ZZ ABEC-5 10 Ceramic Bearing SR144ZZ ABEC-5
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data