NationSkander California Corporation SCE1616 Needle Bearing 1 Kit11906

Description
One Needle Roller Bearing Shell Type SCE68, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 1/2" Item: SCE68 Ball Bearing Type: Needle Roller Bearing Size: 3/8" x 9/16" x 1/2" Quantity: One Bearing Dynamic load rating Cr: 430 KFG Static load rating Cor: 470 KFG
Description
One Needle Roller Bearing Shell Type SCE68, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 1/2" Item: SCE68 Ball Bearing Type: Needle Roller Bearing Size: 3/8" x 9/16" x 1/2" Quantity: One Bearing Dynamic load rating Cr: 430 KFG Static load rating Cor: 470 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE1616 Needle Bearing 1 - Kit11906 - NationSkander California Corporation
Anaheim, CA, USA
SCE1616 Needle Bearing 1
Kit11906
SCE1616 Needle Bearing 1 Kit11906
One Needle Roller Bearing Shell Type SCE68, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 1/2" Item: SCE68 Ball Bearing Type: Needle Roller Bearing Size: 3/8" x 9/16" x 1/2" Quantity: One Bearing Dynamic load rating Cr: 430 KFG Static load rating Cor: 470 KFG

One Needle Roller Bearing Shell Type SCE68, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 1/2"

  • Item: SCE68 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 3/8" x 9/16" x 1/2"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 430 KFG
  • Static load rating Cor: 470 KFG
Supplier's Site
SCE1616 Needle Bearing 1 - Kit11906 - NationSkander California Corporation
Anaheim, CA, USA
SCE1616 Needle Bearing 1
Kit11906
SCE1616 Needle Bearing 1 Kit11906
One Needle Roller Bearing Shell Type SCE68, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 1/2" Item: SCE68 Ball Bearing Type: Needle Roller Bearing Size: 3/8" x 9/16" x 1/2" Quantity: One Bearing Dynamic load rating Cr: 430 KFG Static load rating Cor: 470 KFG

One Needle Roller Bearing Shell Type SCE68, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 1/2"

  • Item: SCE68 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 3/8" x 9/16" x 1/2"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 430 KFG
  • Static load rating Cor: 470 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11906
Product Name SCE1616 Needle Bearing 1
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Rolling Bearings - Ball Bearings - Deep Groove Ball Bearings - One-way bearings - CSK30 PP-2RS -  - FHD Bearings Co., Ltd.
Specs
Application Aerospace; Automotive; Medical / Dental; Military; Industrial Machinery,Consumer & Home Appliances,Renewable Energy
Material / Plating Bearing steel
Bearing Class ABEC3 / Class 6 / P6
View Details
Ball Bearings - 1883305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details