NationSkander California Corporation NKI6/16 Needle roller bearing 6x16x16 TAFI61616 Miniature Kit8460

Description
NKI6/16 Machined needle roller bearing, The inner diameter is 6mm, the outer diameter is 16mm, the width is 16mm. Item: NKI6/16 Bearing Type: Needle Roller Bearing Dimensions: 6mm x 16mm x 16mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 16mm Width/Height/thickne ss: 16mm Size: 6mm x 16mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 780 KGF Basic Static Load Rating: 840 KGF Equal: NKJ6/16 & TAFI61616
Description
NKI6/16 Machined needle roller bearing, The inner diameter is 6mm, the outer diameter is 16mm, the width is 16mm. Item: NKI6/16 Bearing Type: Needle Roller Bearing Dimensions: 6mm x 16mm x 16mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 16mm Width/Height/thickne ss: 16mm Size: 6mm x 16mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 780 KGF Basic Static Load Rating: 840 KGF Equal: NKJ6/16 & TAFI61616

Suppliers

Company
Product
Description
Supplier Links
NKI6/16 Needle roller bearing 6x16x16 TAFI61616 Miniature - Kit8460 - NationSkander California Corporation
Anaheim, CA, USA
NKI6/16 Needle roller bearing 6x16x16 TAFI61616 Miniature
Kit8460
NKI6/16 Needle roller bearing 6x16x16 TAFI61616 Miniature Kit8460
NKI6/16 Machined needle roller bearing, The inner diameter is 6mm, the outer diameter is 16mm, the width is 16mm. Item: NKI6/16 Bearing Type: Needle Roller Bearing Dimensions: 6mm x 16mm x 16mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 16mm Width/Height/thickne ss: 16mm Size: 6mm x 16mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 780 KGF Basic Static Load Rating: 840 KGF Equal: NKJ6/16 & TAFI61616

NKI6/16 Machined needle roller bearing, The inner diameter is 6mm, the outer diameter is 16mm, the width is 16mm.

  • Item: NKI6/16 Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 6mm x 16mm x 16mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 16mm
  • Size: 6mm x 16mm x 16mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 780 KGF
  • Basic Static Load Rating: 840 KGF
  • Equal: NKJ6/16 & TAFI61616
Supplier's Site
NKI6/16 Needle roller bearing 6x16x16 TAFI61616 Miniature - Kit8460 - NationSkander California Corporation
Anaheim, CA, USA
NKI6/16 Needle roller bearing 6x16x16 TAFI61616 Miniature
Kit8460
NKI6/16 Needle roller bearing 6x16x16 TAFI61616 Miniature Kit8460
NKI6/16 Machined needle roller bearing, The inner diameter is 6mm, the outer diameter is 16mm, the width is 16mm. Item: NKI6/16 Bearing Type: Needle Roller Bearing Dimensions: 6mm x 16mm x 16mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 16mm Width/Height/thickne ss: 16mm Size: 6mm x 16mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 780 KGF Basic Static Load Rating: 840 KGF Equal: NKJ6/16 & TAFI61616

NKI6/16 Machined needle roller bearing, The inner diameter is 6mm, the outer diameter is 16mm, the width is 16mm.

  • Item: NKI6/16 Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 6mm x 16mm x 16mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 16mm
  • Size: 6mm x 16mm x 16mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 780 KGF
  • Basic Static Load Rating: 840 KGF
  • Equal: NKJ6/16 & TAFI61616
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8460
Product Name NKI6/16 Needle roller bearing 6x16x16 TAFI61616 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details