NationSkander California Corporation LEXUS ES300 Auto/Car Wheel Ball Bearing 1992-2003 Kit11019_1

Description
510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing
Description
510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
LEXUS ES300 Auto/Car Wheel Ball Bearing 1992-2003 - Kit11019_1 - NationSkander California Corporation
Anaheim, CA, USA
LEXUS ES300 Auto/Car Wheel Ball Bearing 1992-2003
Kit11019_1
LEXUS ES300 Auto/Car Wheel Ball Bearing 1992-2003 Kit11019_1
510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 43mm x 82mm x 45mm/Metric ID (inner diameter)/Bore: 43mm OD (outer diameter): 82mm Width/Height/thickne ss: 45mm Size: 43 x 82 x 45 mm Quantity: One Bearing

510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm.

  • Item: 510006 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Dimensions: 43mm x 82mm x 45mm/Metric
  • ID (inner diameter)/Bore: 43mm
  • OD (outer diameter): 82mm
  • Width/Height/thickness: 45mm
  • Size: 43 x 82 x 45 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11019_1
Product Name LEXUS ES300 Auto/Car Wheel Ball Bearing 1992-2003
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 530 lbs (240 kg)
Dynamic Axial 620 lbs (281 kg)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - BH-1310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 0.8125 inch (20.638 mm)
View Details
Roller Bearings - 1469297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6299 inch (16.000 mm)
Outside Diameter 0.8661 inch (22.000 mm)
View Details