NationSkander California Corporation SCE87 Needle Bearing 1/2 Kit11970

Description
One Needle Roller Bearing Shell Type SCE87, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 7/16" Item: SCE87 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 11/16" x 7/16" Quantity: One Bearing Dynamic load rating Cr: 450 KFG Static load rating Cor: 530 KFG
Description
One Needle Roller Bearing Shell Type SCE87, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 7/16" Item: SCE87 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 11/16" x 7/16" Quantity: One Bearing Dynamic load rating Cr: 450 KFG Static load rating Cor: 530 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE87 Needle Bearing 1/2 - Kit11970 - NationSkander California Corporation
Anaheim, CA, USA
SCE87 Needle Bearing 1/2
Kit11970
SCE87 Needle Bearing 1/2 Kit11970
One Needle Roller Bearing Shell Type SCE87, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 7/16" Item: SCE87 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 11/16" x 7/16" Quantity: One Bearing Dynamic load rating Cr: 450 KFG Static load rating Cor: 530 KFG

One Needle Roller Bearing Shell Type SCE87, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 7/16"

  • Item: SCE87 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1/2" x 11/16" x 7/16"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 450 KFG
  • Static load rating Cor: 530 KFG
Supplier's Site
SCE87 Needle Bearing 1/2 - Kit11970 - NationSkander California Corporation
Anaheim, CA, USA
SCE87 Needle Bearing 1/2
Kit11970
SCE87 Needle Bearing 1/2 Kit11970
One Needle Roller Bearing Shell Type SCE87, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 7/16" Item: SCE87 Ball Bearing Type: Needle Roller Bearing Size: 1/2" x 11/16" x 7/16" Quantity: One Bearing Dynamic load rating Cr: 450 KFG Static load rating Cor: 530 KFG

One Needle Roller Bearing Shell Type SCE87, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 7/16"

  • Item: SCE87 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1/2" x 11/16" x 7/16"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 450 KFG
  • Static load rating Cor: 530 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11970
Product Name SCE87 Needle Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Ball Bearings - 2612594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details