NationSkander California Corporation FCB35 One Way Needle Bearing/Clutch 35x42x30 Kit8647_1

Description
Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 30mm. Item: HFL3530 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 35mm x 42mm x 30mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 42mm Width/Height/thickne ss: 30mm Size: 35 x 42mm x 30mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 30mm. Item: HFL3530 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 35mm x 42mm x 30mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 42mm Width/Height/thickne ss: 30mm Size: 35 x 42mm x 30mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FCB35 One Way Needle Bearing/Clutch 35x42x30 - Kit8647_1 - NationSkander California Corporation
Anaheim, CA, USA
FCB35 One Way Needle Bearing/Clutch 35x42x30
Kit8647_1
FCB35 One Way Needle Bearing/Clutch 35x42x30 Kit8647_1
Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 30mm. Item: HFL3530 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 35mm x 42mm x 30mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 42mm Width/Height/thickne ss: 30mm Size: 35 x 42mm x 30mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 30mm.

  • Item: HFL3530 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 35mm x 42mm x 30mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 30mm
  • Size: 35 x 42mm x 30mm
  • Quantity: One Bearing
Supplier's Site
FCB35 One Way Needle Bearing/Clutch 35x42x30 - Kit8647_1 - NationSkander California Corporation
Anaheim, CA, USA
FCB35 One Way Needle Bearing/Clutch 35x42x30
Kit8647_1
FCB35 One Way Needle Bearing/Clutch 35x42x30 Kit8647_1
Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 30mm. Item: HFL3530 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 35mm x 42mm x 30mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 42mm Width/Height/thickne ss: 30mm Size: 35 x 42mm x 30mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 30mm.

  • Item: HFL3530 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 35mm x 42mm x 30mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 30mm
  • Size: 35 x 42mm x 30mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8647_1
Product Name FCB35 One Way Needle Bearing/Clutch 35x42x30
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details