NationSkander California Corporation SCE2012 Needle Bearing 1 1/4 Kit11980

Description
One Needle Roller Bearing Shell Type SCE2012, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 1/2" x 3/4" Item: SCE2012 Ball Bearing Type: Needle Roller Bearing Size: 1 1/4" x 1 1/2" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,600 KFG Static load rating Cor: 3,020 KFG
Description
One Needle Roller Bearing Shell Type SCE2012, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 1/2" x 3/4" Item: SCE2012 Ball Bearing Type: Needle Roller Bearing Size: 1 1/4" x 1 1/2" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,600 KFG Static load rating Cor: 3,020 KFG

Suppliers

Company
Product
Description
Supplier Links
SCE2012 Needle Bearing 1 1/4 - Kit11980 - NationSkander California Corporation
Anaheim, CA, USA
SCE2012 Needle Bearing 1 1/4
Kit11980
SCE2012 Needle Bearing 1 1/4 Kit11980
One Needle Roller Bearing Shell Type SCE2012, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 1/2" x 3/4" Item: SCE2012 Ball Bearing Type: Needle Roller Bearing Size: 1 1/4" x 1 1/2" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,600 KFG Static load rating Cor: 3,020 KFG

One Needle Roller Bearing Shell Type SCE2012, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 1/2" x 3/4"

  • Item: SCE2012 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1 1/4" x 1 1/2" x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,600 KFG
  • Static load rating Cor: 3,020 KFG
Supplier's Site
SCE2012 Needle Bearing 1 1/4 - Kit11980 - NationSkander California Corporation
Anaheim, CA, USA
SCE2012 Needle Bearing 1 1/4
Kit11980
SCE2012 Needle Bearing 1 1/4 Kit11980
One Needle Roller Bearing Shell Type SCE2012, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 1/2" x 3/4" Item: SCE2012 Ball Bearing Type: Needle Roller Bearing Size: 1 1/4" x 1 1/2" x 3/4" Quantity: One Bearing Dynamic load rating Cr: 1,600 KFG Static load rating Cor: 3,020 KFG

One Needle Roller Bearing Shell Type SCE2012, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 1/2" x 3/4"

  • Item: SCE2012 Ball Bearing
  • Type: Needle Roller Bearing
  • Size: 1 1/4" x 1 1/2" x 3/4"
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,600 KFG
  • Static load rating Cor: 3,020 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Needle Roller Bearings
Product Number Kit11980
Product Name SCE2012 Needle Bearing 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2346918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS1809 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details