NationSkander California Corporation Thrust Needle Roller Bearing 17x30x4 Thrust Bearings Kit8537

Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 17mm x 30mm x 4mm Quantity: One Bearing Dynamic load rating: 950 KGF Static load rating: 3,360 KGF
Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 17mm x 30mm x 4mm Quantity: One Bearing Dynamic load rating: 950 KGF Static load rating: 3,360 KGF

Suppliers

Company
Product
Description
Supplier Links
Thrust Needle Roller Bearing 17x30x4 Thrust Bearings - Kit8537 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Needle Roller Bearing 17x30x4 Thrust Bearings
Kit8537
Thrust Needle Roller Bearing 17x30x4 Thrust Bearings Kit8537
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 17mm x 30mm x 4mm Quantity: One Bearing Dynamic load rating: 950 KGF Static load rating: 3,360 KGF

Thrust Needle Roller Bearing

  • Item: Thrust Needle Roller Bearing
  • Size: 17mm x 30mm x 4mm
  • Quantity: One Bearing
  • Dynamic load rating: 950 KGF
  • Static load rating: 3,360 KGF
Supplier's Site
Thrust Needle Roller Bearing 17x30x4 Thrust Bearings - Kit8537 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Needle Roller Bearing 17x30x4 Thrust Bearings
Kit8537
Thrust Needle Roller Bearing 17x30x4 Thrust Bearings Kit8537
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 17mm x 30mm x 4mm Quantity: One Bearing Dynamic load rating: 950 KGF Static load rating: 3,360 KGF

Thrust Needle Roller Bearing

  • Item: Thrust Needle Roller Bearing
  • Size: 17mm x 30mm x 4mm
  • Quantity: One Bearing
  • Dynamic load rating: 950 KGF
  • Static load rating: 3,360 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8537
Product Name Thrust Needle Roller Bearing 17x30x4 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details