Permabond MT382 Modified Two Component Epoxy Black is an adhesive used for sealing/bonding and potting applications. It offers full cure at room temperature, self-levelling, and is easy to apply. 50 mL Cartridge.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | MT382 (BLACK) 50ML CARTRIDGE |
| Product Name | Permabond MT382 Modified Two Component Epoxy Black 50 mL Cartridge |
| Cure / Technology | Two Component |
| Chemical System | Epoxy |
| Gap Fill | 0.0197 inch (0.5000 mm) |