3M Scotch-Weld Epoxy Adhesive DP105 Clear is a two component, fast curing, epoxy sealant/adhesive that is used for bonding dissimilar surfaces that may be exposed to thermal expansion. It offers high peel strength and flexibility. 1:1 mix ratio by volume. 200 mL Duo-Pak Cartridge.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | DP105 200ML DUO-PAK |
| Product Name | 3M Scotch-Weld DP105 Epoxy Adhesive Clear 200 mL Duo-Pak Cartridge |
| Cure / Technology | Two Component |
| Chemical System | Epoxy |
| Viscosity | 1000 to 16000 cP |
| Thermal Conductivity | 0.0850 W/m-K (0.0491 BTU-ft/hr-ft²-F) |